TR3B475K020C1000 Capacitors by Vishay Intertechnology

Solid Tantalum Surface Mount Chip Capacitors TANTAMOUNTâ„¢, Molded Case, Low ESR


Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Farnell
Farnell
from US$0.19
1,767
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.45
1,767
in stock
Buy Now
Logo for element14
element14
from US$0.28
1,767
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.18
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.18
-
Buy Now

Features

Low ESR
100 % surge current tested (C, D, and E case sizes)
Qualified to EIA-717
Applications
Industrial
Telecom infrastructure
Consumer

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free Yes
GREEN Yes

Alternative Descriptions

Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 20 V, 1411 [3528 Metric] Rohs Compliant: Yes |Vishay TR3B475K020C1000 | Newark Electronics
CAP, 4.7µF, 20V, 10% | element14
TR3 Series 4.7uF ▒10 % 20 V Surface Mount Molded Low ESR Tantalum Capacitor | Future Electronics
Cap Tant Solid 4.7uF 20V B CASE 10% (3.5 X 2.8 X 1.9mm) SMD 3528-21 1 Ohm 125°C T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TR3B475K020C1000?

Additional datasheets, footprints and schematics for TR3B475K020C1000 are listed on our Part Details page. You can also find images and similar parts to TR3B475K020C1000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TR3B475K020C1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TR3B475K020C1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TR3B475K020C1000 fall under?

The TR3B475K020C1000 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TR3B475K020C1000 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TR3B475K020C1000 you can contact the distributor directly for product support, shipping queries etc.

Is the TR3B475K020C1000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for TR3B475K020C1000 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TR3B475K020C1000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TR3B475K020C1000 often in real-time on the comparison pages.

What if I can't find stock of TR3B475K020C1000?

You can fill out our help required form which you can use to request a quote for TR3B475K020C1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay