Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.15ohm |
Manufacturer Size Code | X |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Capacitor Tantalum, 100Uf, 10V, 0.15 Ohm, 0.1, 2917, Full Reel | Newark Electronics |
TPS Series 100 uF ▒10% 10 V Surface Mount Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 10 V, ± 10%, -55 °C, 125 °C, 2917 [7343-15 Metric] | Avnet America |
100UF 10V 10% X 2917 LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 100 uF, 10 V, � 10%, -55 �C, 125 �C, 2917 [7343-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSX107K010R0150.?
Additional datasheets, footprints and schematics for TPSX107K010R0150. are listed on our Part Details page. You can also find images and similar parts to TPSX107K010R0150. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSX107K010R0150. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSX107K010R0150. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSX107K010R0150. fall under?
The TPSX107K010R0150. is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSX107K010R0150. when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSX107K010R0150. you can contact the distributor directly for product support, shipping queries etc.
Is the TPSX107K010R0150. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSX107K010R0150. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for TPSX107K010R0150..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSX107K010R0150. often in real-time on the comparison pages.
What if I can't find stock of TPSX107K010R0150.?
You can fill out our help required form which you can use to request a quote for TPSX107K010R0150. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.