Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.34
|
994
in stock
|
Buy Now | |
TTI Europe
from US$2.33
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$5.47
|
610
in stock
|
Buy Now | |
element14
from US$4.76
|
610
in stock
|
Buy Now | |
Farnell
from US$4.46
|
610
in stock
|
Buy Now | |
Rutronik
from US$1.84
|
-
|
Buy Now | |
Future Electronics
from US$1.69
|
-
|
Buy Now | |
Avnet America
from US$6.53
|
-
|
Buy Now | |
RS Americas
from US$4.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 68µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2924 [7361 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.15ohm |
Manufacturer Size Code | V |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2924 [7361 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Capacitor 2924 68uF 35Vdc 20% 150 mohm | RS |
68UF 35V 20% V LOW ESR | TTI Europe |
Cap, 68Μf, 35V, 20%, 2924, Smd | Newark Electronics |
CAP, 68µF, 35V, 20%, 2924, SMD | element14 |
TC 68uF 35V 20% Case V 150mOhm | Rutronik |
TPS Series 68 uF ▒20 % 35 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 68 uF, 35 V, ± 20%, -55 °C, 125 °C, 2924 [7361-38 Metric] | Avnet America |
Capacitor, Tantalum, Cap 68uF, Tol 20%,SMT, Vol-Rtg 35V, Low ESR, Cut Tape | AVX TPSV686M035R0150 | RS Americas |
Surface Mount Tantalum Capacitor, 68 uF, 35 V, � 20%, -55 �C, 125 �C, 2924 [7361-38 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSV686M035R0150?
Additional datasheets, footprints and schematics for TPSV686M035R0150 are listed on our Part Details page. You can also find images and similar parts to TPSV686M035R0150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSV686M035R0150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSV686M035R0150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSV686M035R0150 fall under?
The TPSV686M035R0150 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSV686M035R0150 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSV686M035R0150 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSV686M035R0150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSV686M035R0150 have stock available?
Authorised distributors including RS, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPSV686M035R0150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSV686M035R0150 often in real-time on the comparison pages.
What if I can't find stock of TPSV686M035R0150?
You can fill out our help required form which you can use to request a quote for TPSV686M035R0150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.