Capacitance | 330µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2924 [7361 Metric] |
Product Range | - |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.06ohm |
Manufacturer Size Code | V |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2924 [7361 Metric] |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
330UF 10V 20% V LOW ESR | TTI Europe |
CAP TANT 330UF 10V 20% 2924 | Future Electronics |
Tantalum Capacitor, 330Uf, 10V, 0.06 Ohm, 0.2, 2924, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 330 uF, 10 V, ± 20%, -55 °C, 125 °C, 2924 [7361-38 Metric] | Avnet America |
CAP, 330µF, 10V, 20%, 2924 | Farnell |
Where can I find additional details, specifications and documents for a TPSV337M010R0060?
Additional datasheets, footprints and schematics for TPSV337M010R0060 are listed on our Part Details page. You can also find images and similar parts to TPSV337M010R0060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSV337M010R0060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSV337M010R0060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSV337M010R0060 fall under?
The TPSV337M010R0060 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSV337M010R0060 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSV337M010R0060 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSV337M010R0060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSV337M010R0060 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for TPSV337M010R0060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSV337M010R0060 often in real-time on the comparison pages.
What if I can't find stock of TPSV337M010R0060?
You can fill out our help required form which you can use to request a quote for TPSV337M010R0060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.