Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Capacitance | 150µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2924 [7361 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.045ohm |
Manufacturer Size Code | V |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2924 [7361 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 3.45mm |
External Length / Height | 7.3mm |
External Width | 6.1mm |
Leakage Current | 24µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 16V |
Capacitor Tant, 150Uf 16V, 0.045 Ohm, 0.1, 2924, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 150 uF, 16 V, ± 10%, -55 °C, 125 °C, 2924 [7361-38 Metric] | Avnet America |
CAP, 150µF, 16V, 10%, 2924, SMD | element14 |
150UF 16V 10% V LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 150 uF, 16 V, � 10%, -55 �C, 125 �C, 2924 [7361-38 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSV157K016R0045?
Additional datasheets, footprints and schematics for TPSV157K016R0045 are listed on our Part Details page. You can also find images and similar parts to TPSV157K016R0045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSV157K016R0045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSV157K016R0045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSV157K016R0045 fall under?
The TPSV157K016R0045 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSV157K016R0045 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSV157K016R0045 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSV157K016R0045 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSV157K016R0045 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for TPSV157K016R0045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSV157K016R0045 often in real-time on the comparison pages.
What if I can't find stock of TPSV157K016R0045?
You can fill out our help required form which you can use to request a quote for TPSV157K016R0045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.