Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.61
|
50
in stock
|
Buy Now | |
TTI Europe
from US$1.40
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.41
|
225
in stock
|
Buy Now | |
Newark Electronics
from US$3.61
|
211
in stock
|
Buy Now | |
element14
from US$3.40
|
211
in stock
|
Buy Now | |
Farnell
from US$3.26
|
211
in stock
|
Buy Now | |
Rutronik
from US$1.40
|
-
|
Buy Now | |
Future Electronics
from US$1.75
|
-
|
Buy Now | |
Avnet America
from US$6.17
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2924 [7361 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.06ohm |
Manufacturer Size Code | V |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2924 [7361 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
External Depth | 3.45mm |
External Length / Height | 7.3mm |
External Width | 6.1mm |
Leakage Current | 20µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 400 |
Tape Width | 8mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 20V |
100UF 20V 10% V LOW ESR | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 20 V, 2924 [7361 Metric], V Rohs Compliant: Yes |Kyocera Avx TPSV107K020R0060 | Newark Electronics |
CAPACITOR, 100uF 20V V CASE | element14 |
CAP, 100µF, 20V, 10%, 2924, SMD | Farnell |
Capacitor 2924 100uF 20Vdc 10% 60 mohm | RS |
TC 100uF 20V 10% Case V 60mOhm | Rutronik |
TPS Series 100 uF ▒10 % 20 V SMT Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 20 V, ± 10%, -55 °C, 125 °C, 2924 [7361-38 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 100 uF, 20 V, � 10%, -55 �C, 125 �C, 2924 [7361-38 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSV107K020R0060?
Additional datasheets, footprints and schematics for TPSV107K020R0060 are listed on our Part Details page. You can also find images and similar parts to TPSV107K020R0060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSV107K020R0060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSV107K020R0060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSV107K020R0060 fall under?
The TPSV107K020R0060 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSV107K020R0060 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSV107K020R0060 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSV107K020R0060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSV107K020R0060 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPSV107K020R0060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSV107K020R0060 often in real-time on the comparison pages.
What if I can't find stock of TPSV107K020R0060?
You can fill out our help required form which you can use to request a quote for TPSV107K020R0060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.