Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 25.6V |
Clamping Voltage Vc Max | 41.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.5V |
Breakdown Voltage Max | 31.5V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
Breakdown Voltage Range | 28.5V to 31.5V |
Breakover Voltage Min | 28.5V |
Peak Pulse Current Ippm | 9.7A |
Power Dissipation Pd | 1W |
Reverse Leakage Current Max | 1µA |
Stand-off Voltage | 25.6V |
Test Current | 1mA |
DIODE, TVS, 30V, 400W, SMA | element14 |
Where can I find additional details, specifications and documents for a TPSMA30AHE3/61T?
Additional datasheets, footprints and schematics for TPSMA30AHE3/61T are listed on our Part Details page. You can also find images and similar parts to TPSMA30AHE3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSMA30AHE3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSMA30AHE3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSMA30AHE3/61T fall under?
The TPSMA30AHE3/61T is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to TPSMA30AHE3/61T when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSMA30AHE3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the TPSMA30AHE3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSMA30AHE3/61T have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TPSMA30AHE3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSMA30AHE3/61T often in real-time on the comparison pages.
What if I can't find stock of TPSMA30AHE3/61T?
You can fill out our help required form which you can use to request a quote for TPSMA30AHE3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.