Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.98
|
265
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.38
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
265
in stock
|
Buy Now | |
element14
from US$2.00
|
265
in stock
|
Buy Now | |
Rutronik
from US$1.06
|
-
|
Buy Now | |
Avnet America
from US$2.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 68µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.2ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
External Depth | 4.1mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Leakage Current | 17µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 400 |
Tape Width | 8mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 25V |
TPS Series 68 uF ▒10 % 25V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 25 V, 2917 [7343 Metric], E Rohs Compliant: Yes |Kyocera Avx TPSE686K025R0200 | Newark Electronics |
CAPACITOR, 68uF 25V E CASE | element14 |
CAP, 68µF, 25V, 10%, 2917, SMD | Farnell |
TC 68uF 25V 10% Case E 200mOhm | Rutronik |
Surface Mount Tantalum Capacitor, 68 uF, 25 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 68 uF, 25 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSE686K025R0200?
Additional datasheets, footprints and schematics for TPSE686K025R0200 are listed on our Part Details page. You can also find images and similar parts to TPSE686K025R0200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSE686K025R0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE686K025R0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSE686K025R0200 fall under?
The TPSE686K025R0200 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSE686K025R0200 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE686K025R0200 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSE686K025R0200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSE686K025R0200 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPSE686K025R0200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSE686K025R0200 often in real-time on the comparison pages.
What if I can't find stock of TPSE686K025R0200?
You can fill out our help required form which you can use to request a quote for TPSE686K025R0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.