Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.79 |
350
|
Buy Now | |
TTI Europe | US$0.71 |
8,800
|
Buy Now | |
Future Electronics | US$0.66 |
1,600
|
Buy Now | |
Newark Electronics | US$2.87 |
400
|
Buy Now | |
Avnet America | US$2.87 |
400
|
Buy Now | |
Transfer Multisort Elektronik | US$0.69 |
385
|
Buy Now | |
Avnet Abacus | - |
400
|
Buy Now | |
RS Americas | US$5.27 |
-
|
Buy Now | |
element14 | US$1.29 |
-
|
Buy Now | |
Farnell | US$0.72 |
-
|
Buy Now |
Capacitance | 68µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.15ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
68UF 20V 10% E LOW ESR | TTI Europe |
TPS Series 68 uF ▒10% 20V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Tpse686K020R0150 Rohs Compliant: Yes |Kyocera Avx TPSE686K020R0150 | Newark Electronics |
Surface Mount Tantalum Capacitor, 68 uF, 20 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Capacitor: tantalum | Transfer Multisort Elektronik |
Capacitor 2917 68uF 20Vdc 10% 150 mohm | RS |
Surface Mount Tantalum Capacitor, 68 uF, 20 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Capacitor, Tantalum, 68 uF, 20 V @ +85 C, 26 V @ +85 C, +/-10%, E, 6% (Max.) | AVX TPSE686K020R0150 | RS Americas |
Where can I find additional details, specifications and documents for a TPSE686K020R0150?
Additional datasheets, footprints and schematics for TPSE686K020R0150 are listed on our Part Details page. You can also find images and similar parts to TPSE686K020R0150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSE686K020R0150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE686K020R0150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSE686K020R0150 fall under?
The TPSE686K020R0150 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSE686K020R0150 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE686K020R0150 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSE686K020R0150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSE686K020R0150 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for TPSE686K020R0150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSE686K020R0150 often in real-time on the comparison pages.
What if I can't find stock of TPSE686K020R0150?
You can fill out our help required form which you can use to request a quote for TPSE686K020R0150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.