Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.13
|
290
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
4,911
in stock
|
Buy Now | |
TTI Europe
from US$0.92
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
137
in stock
|
Buy Now | |
element14
from US$0.93
|
137
in stock
|
Buy Now | |
Farnell
from US$0.91
|
137
in stock
|
Buy Now | |
Future Electronics
from US$0.85
|
-
|
Buy Now | |
Avnet America
from US$4.63
|
-
|
Buy Now | |
RS Americas
from US$2.98
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 10V |
Product Range | TPS Series |
Capacitance Tolerance | ± 20% |
Packaging | Tape & Reel |
Tantalum Capacitor Case | 2917 ^7343 Metric] |
Capacitor: tantalum | Transfer Multisort Elektronik |
330UF 10V 20% E LOW ESR | TTI Europe |
Tantalum Capacitor 2917 330uF 10Vdc 20% | RS |
Cap, 330Uf, 10V, Tant, Case E Rohs Compliant: Yes |Kyocera Avx TPSE337M010R0100 | Newark Electronics |
CAP, 330UF, 10V, TANT, CASE E | element14 |
TPS Series 330 uF â–’20 % 10 V SMT Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 330 uF, 10 V, ± 20%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Capacitor, Tantalum, 330 uF, 10 V @ +85 C, 13 V @ +85 C, +/-20%, E, 8% (Max.) | AVX TPSE337M010R0100 | RS Americas |
Surface Mount Tantalum Capacitor, 330 uF, 10 V, � 20%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSE337M010R0100?
Additional datasheets, footprints and schematics for TPSE337M010R0100 are listed on our Part Details page. You can also find images and similar parts to TPSE337M010R0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSE337M010R0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE337M010R0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSE337M010R0100 fall under?
The TPSE337M010R0100 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSE337M010R0100 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE337M010R0100 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSE337M010R0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSE337M010R0100 have stock available?
Authorised distributors including Transfer Multisort Elektronik, TTI Europe, RS, Newark Electronics and element14 have stock available or on a lead time for TPSE337M010R0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSE337M010R0100 often in real-time on the comparison pages.
What if I can't find stock of TPSE337M010R0100?
You can fill out our help required form which you can use to request a quote for TPSE337M010R0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.