Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$1.46
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$3.49 |
1,005
|
Buy Now | |
TTI Europe | US$1.53 |
2,800
|
Buy Now | |
Future Electronics | US$1.57 |
1,200
|
Buy Now | |
Newark Electronics | US$2.76 |
393
|
Buy Now | |
element14 | US$2.37 |
393
|
Buy Now | |
Farnell | US$1.86 |
393
|
Buy Now | |
Transfer Multisort Elektronik | US$1.46 |
125
|
Buy Now | |
Rutronik | US$1.54 |
-
|
Buy Now | |
Avnet America | US$3.92 |
-
|
Buy Now | |
RS Americas | US$2.88 |
-
|
Buy Now |
Capacitance | 33µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.1ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 400 |
33UF 35V 10% E LOW ESR | TTI Europe |
TPS Series 33uF ▒10 % 35V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Tantalum Capacitor 2917 33uF 35Vdc 10% | RS |
Surface Mount Tantalum Capacitor, Tps Series, 33 F, 10%, 35 V, 2917 [7343 Metric], E Rohs Compliant: Yes |Kyocera Avx TPSE336K035R0100 | Newark Electronics |
CAPACITOR, 33uF 35V E CASE | element14 |
CAP, 33µF, 35V, 10%, 2917, SMD | Farnell |
Capacitor: tantalum | Transfer Multisort Elektronik |
TC 33uF 35V 10% Case E 100mOhm | Rutronik |
Surface Mount Tantalum Capacitor, 33 uF, 35 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
33uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 35 V dc +/-10%, TPS Series | AVX TPSE336K035R0100 | RS Americas |
Where can I find additional details, specifications and documents for a TPSE336K035R0100?
Additional datasheets, footprints and schematics for TPSE336K035R0100 are listed on our Part Details page. You can also find images and similar parts to TPSE336K035R0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSE336K035R0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE336K035R0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSE336K035R0100 fall under?
The TPSE336K035R0100 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSE336K035R0100 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE336K035R0100 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSE336K035R0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSE336K035R0100 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for TPSE336K035R0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSE336K035R0100 often in real-time on the comparison pages.
What if I can't find stock of TPSE336K035R0100?
You can fill out our help required form which you can use to request a quote for TPSE336K035R0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.