Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.30
|
353
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
800
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,800
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
-
|
Buy Now | |
Avnet America
from US$2.14
|
-
|
Buy Now | |
element14
from US$1.13
|
-
|
Buy Now | |
TTI Europe
from US$1.02
|
-
|
Buy Now | |
Farnell
from US$3.56
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 15µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | - |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.25ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 4.1mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Leakage Current | 5µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 50V |
TPS Series 15 uF ▒20 % 50 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Tantalum Capacitor 2917 15uF 50Vdc 20% | RS |
Surface Mount Tantalum Capacitor, 15 uF, 50 V, � 20%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Capacitor Tant, 15Uf, 50V, 0.25 Ohm, 0.2, 2917 | Newark Electronics |
Surface Mount Tantalum Capacitor, 15 uF, 50 V, ± 20%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
CAP, 15µF, 50V, 20%, 2917, SMD | element14 |
15UF 50V 20% E LOW ESR | TTI Europe |
Where can I find additional details, specifications and documents for a TPSE156M050R0250?
Additional datasheets, footprints and schematics for TPSE156M050R0250 are listed on our Part Details page. You can also find images and similar parts to TPSE156M050R0250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSE156M050R0250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE156M050R0250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSE156M050R0250 fall under?
The TPSE156M050R0250 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSE156M050R0250 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE156M050R0250 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSE156M050R0250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSE156M050R0250 have stock available?
Authorised distributors including Future Electronics, RS, Avnet Abacus, Newark Electronics and Avnet America have stock available or on a lead time for TPSE156M050R0250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSE156M050R0250 often in real-time on the comparison pages.
What if I can't find stock of TPSE156M050R0250?
You can fill out our help required form which you can use to request a quote for TPSE156M050R0250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.