Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
1,350
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
69
in stock
|
Buy Now | |
element14
from US$0.91
|
69
in stock
|
Buy Now | |
Farnell
from US$0.89
|
69
in stock
|
Buy Now | |
Future Electronics
from US$0.83
|
-
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
RS Americas
from US$1.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.15ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Capacitor tantalum TPS 2717 100uF 16V | RS |
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 16 V, 2917 [7343 Metric], E Rohs Compliant: Yes |Kyocera Avx TPSE107K016R0150 | Newark Electronics |
CAP, 100µF, 16V, 10%, 2917, SMD | element14 |
TPS Series 2917 100 uF 16 V ▒10% Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
100uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 16 V dc +/-10%, TPS Series | AVX TPSE107K016R0150 | RS Americas |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSE107K016R0150?
Additional datasheets, footprints and schematics for TPSE107K016R0150 are listed on our Part Details page. You can also find images and similar parts to TPSE107K016R0150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSE107K016R0150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE107K016R0150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSE107K016R0150 fall under?
The TPSE107K016R0150 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSE107K016R0150 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE107K016R0150 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSE107K016R0150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSE107K016R0150 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TPSE107K016R0150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSE107K016R0150 often in real-time on the comparison pages.
What if I can't find stock of TPSE107K016R0150?
You can fill out our help required form which you can use to request a quote for TPSE107K016R0150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.