Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Capacitance | 680µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.045ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, Tps Series, 680 F, 10%, 4 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TPSD687K004R0045 | Newark Electronics |
TPS Series 680 uF ▒10 % 4 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 680 uF, 4 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
CAP, 680µF, 4V, 10%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, 680 uF, 4 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSD687K004R0045?
Additional datasheets, footprints and schematics for TPSD687K004R0045 are listed on our Part Details page. You can also find images and similar parts to TPSD687K004R0045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD687K004R0045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD687K004R0045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD687K004R0045 fall under?
The TPSD687K004R0045 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSD687K004R0045 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD687K004R0045 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD687K004R0045 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSD687K004R0045 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TPSD687K004R0045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD687K004R0045 often in real-time on the comparison pages.
What if I can't find stock of TPSD687K004R0045?
You can fill out our help required form which you can use to request a quote for TPSD687K004R0045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.