Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Capacitance | 680µF |
---|---|
Voltage Rating | 2.5V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.035ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, Tps Series, 680 F, 10%, 2.5 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TPSD687K002R0035 | Newark Electronics |
CAP, 680µF, 2.5V, 10%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, 680 uF, 2.5 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Low ESR MnO2,680 uF,2.5 V | AVX TPSD687K002R0035 | RS Americas |
680UF 2.5V 10% D LOW ESR | TTI Europe |
Where can I find additional details, specifications and documents for a TPSD687K002R0035?
Additional datasheets, footprints and schematics for TPSD687K002R0035 are listed on our Part Details page. You can also find images and similar parts to TPSD687K002R0035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD687K002R0035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD687K002R0035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD687K002R0035 fall under?
The TPSD687K002R0035 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSD687K002R0035 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD687K002R0035 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD687K002R0035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSD687K002R0035 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for TPSD687K002R0035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD687K002R0035 often in real-time on the comparison pages.
What if I can't find stock of TPSD687K002R0035?
You can fill out our help required form which you can use to request a quote for TPSD687K002R0035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.