Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
390
in stock
|
Buy Now | |
TTI Europe
from US$1.02
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.65
|
830
in stock
|
Buy Now | |
element14
from US$1.62
|
500
in stock
|
Buy Now | |
Farnell
from US$0.93
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$2.43
|
-
|
Buy Now | |
Future Electronics
from US$2.39
|
-
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 68µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.07ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
68UF 20V 10% D LOW ESR | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
CAP, 68µF, 20V, 10%, 2917, REEL | element14 |
Tantalum Capacitor 2917 68uF 20Vdc 10% | RS |
Tantalum Capacitor, 68Uf, 20V, 0.07 Ohm, 0.1, 2917, Full Reel | Newark Electronics |
TPS Series 68 uF ▒10 % 20 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 68 uF, 20 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 68 uF, 20 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSD686K020R0070?
Additional datasheets, footprints and schematics for TPSD686K020R0070 are listed on our Part Details page. You can also find images and similar parts to TPSD686K020R0070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD686K020R0070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD686K020R0070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD686K020R0070 fall under?
The TPSD686K020R0070 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSD686K020R0070 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD686K020R0070 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD686K020R0070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSD686K020R0070 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for TPSD686K020R0070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD686K020R0070 often in real-time on the comparison pages.
What if I can't find stock of TPSD686K020R0070?
You can fill out our help required form which you can use to request a quote for TPSD686K020R0070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.