Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.57
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
315
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
-
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$2.85
|
-
|
Buy Now | |
element14
from US$1.20
|
-
|
Buy Now | |
TTI Europe
from US$0.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 470µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2917 ^7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Capacitor: tantalum | Transfer Multisort Elektronik |
Capacitor Tant, 470Uf 6.3V 0.045 Ohm 20%, 2917, Full Reel | Newark Electronics |
TPS Series 470 uF â–’20 % 6.3 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 470 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
CAPACITOR TANT, 470UF 6.3V 0.045 OHM 20%, 2917, FULL REEL | element14 |
470UF 6.3V 20% D LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 470 uF, 6.3 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSD477M006R0045?
Additional datasheets, footprints and schematics for TPSD477M006R0045 are listed on our Part Details page. You can also find images and similar parts to TPSD477M006R0045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD477M006R0045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD477M006R0045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD477M006R0045 fall under?
The TPSD477M006R0045 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSD477M006R0045 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD477M006R0045 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD477M006R0045 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSD477M006R0045 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for TPSD477M006R0045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD477M006R0045 often in real-time on the comparison pages.
What if I can't find stock of TPSD477M006R0045?
You can fill out our help required form which you can use to request a quote for TPSD477M006R0045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.