Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.87
|
No stock
|
Buy Now | |
Future Electronics
from US$1.28
|
44,500
in stock
|
Buy Now | |
TTI Europe
from US$0.85
|
17,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
1,060
in stock
|
Buy Now | |
Newark Electronics
from US$4.44
|
500
in stock
|
Buy Now | |
Avnet America
from US$3.88
|
500
in stock
|
Buy Now | |
Rutronik
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$2.99
|
-
|
Buy Now | |
element14
from US$2.34
|
-
|
Buy Now | |
Farnell
from US$0.80
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.1ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
TPS Series 330 uF ▒10% 10V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
330UF 10V 10% D LOW ESR | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
. Rohs Compliant: Yes |Kyocera Avx TPSD337K010R0100 | Newark Electronics |
Surface Mount Tantalum Capacitor, 330 uF, 10 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
TC 330uF 10V 10% Case D 100mOhm | Rutronik |
Capacitor, Tantalum | RS |
Capacitor, 330 uF, 10 V @ 85C, 13 V @ 85C, +/- 10%, D, Solderable, 33 uA (Max.) | AVX TPSD337K010R0100 | RS Americas |
CAP, 330µF, 10V, 10%, 2917, SMD | element14 |
CAP, 330µF, 10V, 10%, 2917, REEL | Farnell |
Surface Mount Tantalum Capacitor, 330 uF, 10 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSD337K010R0100?
Additional datasheets, footprints and schematics for TPSD337K010R0100 are listed on our Part Details page. You can also find images and similar parts to TPSD337K010R0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD337K010R0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD337K010R0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD337K010R0100 fall under?
The TPSD337K010R0100 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSD337K010R0100 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD337K010R0100 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD337K010R0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSD337K010R0100 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for TPSD337K010R0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD337K010R0100 often in real-time on the comparison pages.
What if I can't find stock of TPSD337K010R0100?
You can fill out our help required form which you can use to request a quote for TPSD337K010R0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.