Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.84
|
440
in stock
|
Buy Now | |
TTI Europe
from US$0.71
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
-
|
Buy Now | |
Future Electronics
from US$0.77
|
-
|
Buy Now | |
element14
from US$1.37
|
-
|
Buy Now | |
Farnell
from US$1.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 150µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.125ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
150UF 16V 10% D LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 150 uF, 16 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Tantalum Capacitor 2917 150uF 16Vdc 10% | RS |
Tantalum Capacitor, 150Uf 16V, 0.125 Ohm, 0.1, 2917, Full Reel | Newark Electronics |
TPS Series 150 uF ▒10 % 16 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
CAP, 150µF, 16V, 10%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, 150 uF, 16 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSD157K016R0125?
Additional datasheets, footprints and schematics for TPSD157K016R0125 are listed on our Part Details page. You can also find images and similar parts to TPSD157K016R0125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD157K016R0125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD157K016R0125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD157K016R0125 fall under?
The TPSD157K016R0125 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSD157K016R0125 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD157K016R0125 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD157K016R0125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSD157K016R0125 have stock available?
Authorised distributors including TTI Europe, Avnet America, RS, Newark Electronics and Future Electronics have stock available or on a lead time for TPSD157K016R0125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD157K016R0125 often in real-time on the comparison pages.
What if I can't find stock of TPSD157K016R0125?
You can fill out our help required form which you can use to request a quote for TPSD157K016R0125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.