TPSD107M016R0060 Capacitors by KYOCERA AVX

CAP 100µF 16V 20% REEL

Status: Unknown
Series: TPS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Low ESR

Where to Buy

Prices starting from US$1.05

Distributor Stock
Logo for Farnell
Farnell
from US$1.05
No stock
Buy Now
Logo for Amar Radio Corporation
Amar Radio Corporation
-
60
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.11
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.05
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.06
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 16V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range TPS Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 0.06ohm
Manufacturer Size Code D
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Capacitor | Amar Radio Corporation
Capacitor Tant, 100Uf, 16V, 0.06 Ohm, 0.2, 2917 | Newark Electronics
TPS Series 100 uF ▒20 % 16 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 100 uF, 16 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America
CAP, 100µF, 16V, 20%, 2917 | Farnell
Surface Mount Tantalum Capacitor, 100 uF, 16 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSD107M016R0060?

Additional datasheets, footprints and schematics for TPSD107M016R0060 are listed on our Part Details page. You can also find images and similar parts to TPSD107M016R0060 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSD107M016R0060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD107M016R0060 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSD107M016R0060 fall under?

The TPSD107M016R0060 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPSD107M016R0060 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD107M016R0060 you can contact the distributor directly for product support, shipping queries etc.

Is the TPSD107M016R0060 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPSD107M016R0060 have stock available?

Authorised distributors including Amar Radio Corporation, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for TPSD107M016R0060.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSD107M016R0060 often in real-time on the comparison pages.

What if I can't find stock of TPSD107M016R0060?

You can fill out our help required form which you can use to request a quote for TPSD107M016R0060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay