TPSD107K010S0100 Capacitors by KYOCERA AVX

TANTALUM CAPACITOR 100UF 10V 0.1 OHM 0.1 2917 FULL REEL

Status: Unknown
Series: TPS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Low ESR

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Farnell
Farnell
from US$0.60
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.44
97,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.57
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.38
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.28
-
Buy Now
Logo for element14
element14
from US$0.51
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 10V
Tantalum Capacitor Case 2917 ^7343 Metric]
Product Range TPS Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C

Alternative Descriptions

TPS Series 100 uF â–’10 % 10 V Surface Mount Tantalum Chip Capacitor | Future Electronics
Tantalum Capacitor, 100Uf, 10V, 0.1 Ohm, 0.1, 2917, Full Reel | Newark Electronics
Surface Mount Tantalum Capacitor, 100 uF, 10 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America
Low ESR MnO2,100 uF,10 V | AVX TPSD107K010S0100 | RS Americas
54J8851 | element14
TANTALUM CAPACITOR, 100UF, 10V, 0.1 OHM, 0.1, 2917, FULL REEL | Farnell
Surface Mount Tantalum Capacitor, 100 uF, 10 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSD107K010S0100?

Additional datasheets, footprints and schematics for TPSD107K010S0100 are listed on our Part Details page. You can also find images and similar parts to TPSD107K010S0100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSD107K010S0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD107K010S0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSD107K010S0100 fall under?

The TPSD107K010S0100 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPSD107K010S0100 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD107K010S0100 you can contact the distributor directly for product support, shipping queries etc.

Is the TPSD107K010S0100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPSD107K010S0100 have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TPSD107K010S0100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSD107K010S0100 often in real-time on the comparison pages.

What if I can't find stock of TPSD107K010S0100?

You can fill out our help required form which you can use to request a quote for TPSD107K010S0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay