Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
400
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
4,000
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
4,000
in stock
|
Buy Now | |
element14
from US$0.57
|
1,502
in stock
|
Buy Now | |
Farnell
from US$0.54
|
1,502
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
-
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.1ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
TPS Series 22 uF ▒10% 20 V Surface Mount Solid Electrolytic Chip Capacitor | Future Electronics |
22UF 20V 10% C LOW ESR | TTI Europe |
CAP, 22µF, 20V, 10%, 2312, SMD | element14 |
Tantalum Capacitor 2312 22uF 20Vdc 10% | RS |
Tantalum Capacitor, 22Uf, 20V, 0.1 Ohm, 0.1, 2312, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 20 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
22uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 20 V dc +/-10%, TPS Series | AVX TPSC226K020R0100 | RS Americas |
Surface Mount Tantalum Capacitor, 22 uF, 20 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSC226K020R0100?
Additional datasheets, footprints and schematics for TPSC226K020R0100 are listed on our Part Details page. You can also find images and similar parts to TPSC226K020R0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSC226K020R0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSC226K020R0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSC226K020R0100 fall under?
The TPSC226K020R0100 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSC226K020R0100 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSC226K020R0100 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSC226K020R0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSC226K020R0100 have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Farnell and RS have stock available or on a lead time for TPSC226K020R0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSC226K020R0100 often in real-time on the comparison pages.
What if I can't find stock of TPSC226K020R0100?
You can fill out our help required form which you can use to request a quote for TPSC226K020R0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.