Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
420
in stock
|
Buy Now | |
TTI Europe
from US$0.59
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
2,783
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
1
in stock
|
Buy Now | |
element14
from US$0.83
|
1
in stock
|
Buy Now | |
Farnell
from US$0.79
|
1
in stock
|
Buy Now | |
Rutronik
from US$0.44
|
-
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 15µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.45ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
15UF 35V 10% C LOW ESR | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor 2312 15uF 35Vdc 10% | RS |
Surface Mount Tantalum Capacitor, Tps Series, 15 F, 10%, 35 V, 2312 [6032 Metric], C Rohs Compliant: Yes |Kyocera Avx TPSC156K035R0450 | Newark Electronics |
CAP, 15µF, 35V, 10%, 2312, SMD | element14 |
TC 15uF 35V 10% Case C 450mOhm | Rutronik |
TPS Series 15 uF ▒10 % 35V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 15 uF, 35 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 15 uF, 35 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSC156K035R0450?
Additional datasheets, footprints and schematics for TPSC156K035R0450 are listed on our Part Details page. You can also find images and similar parts to TPSC156K035R0450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSC156K035R0450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSC156K035R0450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSC156K035R0450 fall under?
The TPSC156K035R0450 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSC156K035R0450 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSC156K035R0450 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSC156K035R0450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSC156K035R0450 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for TPSC156K035R0450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSC156K035R0450 often in real-time on the comparison pages.
What if I can't find stock of TPSC156K035R0450?
You can fill out our help required form which you can use to request a quote for TPSC156K035R0450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.