Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.5ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 2.6mm |
External Length / Height | 6mm |
External Width | 3.2mm |
Leakage Current | 0.5µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 50V |
1.0UF 50V 10% C LOW ESR | TTI Europe |
TC 1,0uF 50V 10% Case C 2500mOhm | Rutronik |
Capacitor Tant, 1Uf, 50V, 2.5 Ohm, 0.1, 2312, Full Reel | Newark Electronics |
Tantalum Capacitors - Solid SMD 1.0UF 50V 10% ESR 2500 6032-28 | Future Electronics |
Surface Mount Tantalum Capacitor, 1 uF, 50 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
CAP, 1µF, 50V, 10%, 2312, SMD | element14 |
Where can I find additional details, specifications and documents for a TPSC105K050R2500?
Additional datasheets, footprints and schematics for TPSC105K050R2500 are listed on our Part Details page. You can also find images and similar parts to TPSC105K050R2500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSC105K050R2500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSC105K050R2500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSC105K050R2500 fall under?
The TPSC105K050R2500 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSC105K050R2500 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSC105K050R2500 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSC105K050R2500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSC105K050R2500 have stock available?
Authorised distributors including TTI Europe, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TPSC105K050R2500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSC105K050R2500 often in real-time on the comparison pages.
What if I can't find stock of TPSC105K050R2500?
You can fill out our help required form which you can use to request a quote for TPSC105K050R2500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.