Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
34,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
34,000
in stock
|
Buy Now | |
element14
from US$0.20
|
34,000
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
22,000
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
121
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.5ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 47Μf, 10V, 10%, Reel | Newark Electronics |
CAP, 47µF, 10V, 10%, REEL | element14 |
47UF 10V 10% B LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Capacitor: tantalum | Transfer Multisort Elektronik |
TC 47uF 10V 10% Case B 500mOhm | Rutronik |
TPS Series 47 uF ▒10% 10V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSB476K010R0500?
Additional datasheets, footprints and schematics for TPSB476K010R0500 are listed on our Part Details page. You can also find images and similar parts to TPSB476K010R0500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSB476K010R0500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSB476K010R0500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSB476K010R0500 fall under?
The TPSB476K010R0500 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSB476K010R0500 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSB476K010R0500 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSB476K010R0500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSB476K010R0500 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet America have stock available or on a lead time for TPSB476K010R0500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSB476K010R0500 often in real-time on the comparison pages.
What if I can't find stock of TPSB476K010R0500?
You can fill out our help required form which you can use to request a quote for TPSB476K010R0500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.