Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
1,780
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
14,000
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
5,587
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
1,780
in stock
|
Buy Now | |
element14
from US$0.35
|
1,780
in stock
|
Buy Now | |
Avnet Asia
-
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 33µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.35ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
TPS Series 33 uF ▒10 % 16 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
33UF 16V 10% B LOW ESR | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
Cap, 33Μf, 16V, 10%, 1210, Smd | Newark Electronics |
CAP, 33µF, 16V, 10%, 1210, SMD | element14 |
Surface Mount Tantalum Capacitor, 33 uF, 16 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet Asia |
TC 33uF 16V 10% Case B 350mOhm | Rutronik |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 33 uF, 16 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSB336K016R0350?
Additional datasheets, footprints and schematics for TPSB336K016R0350 are listed on our Part Details page. You can also find images and similar parts to TPSB336K016R0350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSB336K016R0350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSB336K016R0350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSB336K016R0350 fall under?
The TPSB336K016R0350 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSB336K016R0350 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSB336K016R0350 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSB336K016R0350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSB336K016R0350 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TPSB336K016R0350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSB336K016R0350 often in real-time on the comparison pages.
What if I can't find stock of TPSB336K016R0350?
You can fill out our help required form which you can use to request a quote for TPSB336K016R0350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.