Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
No stock
|
Buy Now | |
TTI Europe
from US$0.14
|
22,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
4,421
in stock
|
Buy Now | |
element14
from US$0.21
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.21
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
1,420
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.6ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
22UF 16V 10% B LOW ESR | TTI Europe |
TPS Series 22 uF ▒10 % 16 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
CAP, 22µF, 16V, 10%, 1210, REEL | element14 |
Capacitor, Tantalum, Cap 22 uF, Tol 10%,Vol-Rtg 16 VDC, SMT,3528,ESR 600 mOhms, CT | AVX TPSB226K016R0600 | RS Americas |
Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant: Yes |Kyocera Avx TPSB226K016R0600 | Newark Electronics |
TC 22uF 16V 10% Case B 600mOhm | Rutronik |
Capacitor, Tantalum | RS |
Surface Mount Tantalum Capacitor, 22 uF, 16 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 22 uF, 16 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSB226K016R0600?
Additional datasheets, footprints and schematics for TPSB226K016R0600 are listed on our Part Details page. You can also find images and similar parts to TPSB226K016R0600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSB226K016R0600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSB226K016R0600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSB226K016R0600 fall under?
The TPSB226K016R0600 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSB226K016R0600 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSB226K016R0600 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSB226K016R0600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSB226K016R0600 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for TPSB226K016R0600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSB226K016R0600 often in real-time on the comparison pages.
What if I can't find stock of TPSB226K016R0600?
You can fill out our help required form which you can use to request a quote for TPSB226K016R0600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.