Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
770
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
14,000
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
1,960
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
1,289
in stock
|
Buy Now | |
element14
from US$0.23
|
1,289
in stock
|
Buy Now | |
Farnell
from US$0.23
|
1,289
in stock
|
Buy Now | |
Avnet America
-
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.4ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.9mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
Leakage Current | 2.2µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 10V |
TPS Series 22 uF ▒10 % 10 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
22UF 10V 10% B LOW ESR | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 10 V, 1210 [3225 Metric], B Rohs Compliant: Yes |Kyocera Avx TPSB226K010R0400 | Newark Electronics |
CAP, 22µF, 10V, 10%, 1210, SMD | element14 |
Tantalum Capacitor 1210 22uF 10Vdc 10% | RS |
Surface Mount Tantalum Capacitor, 22 uF, 10 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 22 uF, 10 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSB226K010R0400?
Additional datasheets, footprints and schematics for TPSB226K010R0400 are listed on our Part Details page. You can also find images and similar parts to TPSB226K010R0400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSB226K010R0400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSB226K010R0400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSB226K010R0400 fall under?
The TPSB226K010R0400 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSB226K010R0400 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSB226K010R0400 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSB226K010R0400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSB226K010R0400 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TPSB226K010R0400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSB226K010R0400 often in real-time on the comparison pages.
What if I can't find stock of TPSB226K010R0400?
You can fill out our help required form which you can use to request a quote for TPSB226K010R0400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.