Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
1,999
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
1,999
in stock
|
Buy Now | |
element14
from US$0.26
|
1,999
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.2ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.9mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
Leakage Current | 0.6µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 25V |
Surface Mount Tantalum Capacitor, Tps Series, 2.2 F, 10%, 25 V, 1210 [3225 Metric], B Rohs Compliant: Yes |Kyocera Avx TPSB225K025R1200 | Newark Electronics |
CAP, 2.2µF, 25V, 10%, 1210, SMD | element14 |
Tantalum Capacitors - Solid SMD 25V 2.2uF 10% Tol. 1200 ESR | Future Electronics |
Surface Mount Tantalum Capacitor, 2.2 uF, 25 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
2.2uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 25 V dc +/-10%, TPS Series | AVX TPSB225K025R1200 | RS Americas |
Surface Mount Tantalum Capacitor, 2.2 uF, 25 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSB225K025R1200?
Additional datasheets, footprints and schematics for TPSB225K025R1200 are listed on our Part Details page. You can also find images and similar parts to TPSB225K025R1200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSB225K025R1200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSB225K025R1200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSB225K025R1200 fall under?
The TPSB225K025R1200 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSB225K025R1200 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSB225K025R1200 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSB225K025R1200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSB225K025R1200 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TPSB225K025R1200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSB225K025R1200 often in real-time on the comparison pages.
What if I can't find stock of TPSB225K025R1200?
You can fill out our help required form which you can use to request a quote for TPSB225K025R1200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.