TPSB107M006R0250 Capacitors by KYOCERA AVX

CAP 100µF 6.3V 20%

Status: Unknown
Series: TPS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Low ESR

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.25
4,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.28
4,000
in stock
Buy Now
Logo for element14
element14
from US$0.26
4,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.20
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.37
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 6.3V
Tantalum Capacitor Case 1411 [3528 Metric]
Product Range TPS Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 0.25ohm
Manufacturer Size Code B
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap, 100Uf, 6.3V, Tant, Case B Rohs Compliant: Yes |Kyocera Avx TPSB107M006R0250 | Newark Electronics
CAP, 100UF, 6.3V, TANT, CASE B | element14
TPS Series 100 uF ▒20 % 6.3 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, � 20%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSB107M006R0250?

Additional datasheets, footprints and schematics for TPSB107M006R0250 are listed on our Part Details page. You can also find images and similar parts to TPSB107M006R0250 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSB107M006R0250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSB107M006R0250 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSB107M006R0250 fall under?

The TPSB107M006R0250 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPSB107M006R0250 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSB107M006R0250 you can contact the distributor directly for product support, shipping queries etc.

Is the TPSB107M006R0250 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPSB107M006R0250 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TPSB107M006R0250.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSB107M006R0250 often in real-time on the comparison pages.

What if I can't find stock of TPSB107M006R0250?

You can fill out our help required form which you can use to request a quote for TPSB107M006R0250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay