Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.14
|
62,000
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
330,000
in stock
|
Buy Now | |
RS
from US$0.43
|
19,520
in stock
|
Buy Now | |
element14
from US$0.28
|
4,486
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
4,483
in stock
|
Buy Now | |
Farnell
from US$0.20
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
68
in stock
|
Buy Now | |
Avnet Abacus
-
|
60,000
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.25ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
100UF 6.3V 10% B LOW ESR | TTI Europe |
TPS Series 100 uF ▒10 % 6.3 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Tantalum Capacitor 1210 100uF 6.3Vdc 10% | RS |
CAP, 100µF, 6.3V, 10% | element14 |
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 6.3 V, 1411 [3528 Metric], B Rohs Compliant: Yes |Kyocera Avx TPSB107K006R0250 | Newark Electronics |
CAP, 100µF, 6.3V, 10%, REEL | Farnell |
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
TC 100uF 6,3V 10% Case B 250mOhm | Rutronik |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a TPSB107K006R0250?
Additional datasheets, footprints and schematics for TPSB107K006R0250 are listed on our Part Details page. You can also find images and similar parts to TPSB107K006R0250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSB107K006R0250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSB107K006R0250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSB107K006R0250 fall under?
The TPSB107K006R0250 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSB107K006R0250 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSB107K006R0250 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSB107K006R0250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSB107K006R0250 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, element14 and Newark Electronics have stock available or on a lead time for TPSB107K006R0250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSB107K006R0250 often in real-time on the comparison pages.
What if I can't find stock of TPSB107K006R0250?
You can fill out our help required form which you can use to request a quote for TPSB107K006R0250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.