Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
2,066
in stock
|
Buy Now | |
element14
from US$0.33
|
2,066
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
18
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
-
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.8ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
CAP, 10µF, 25V, 10% | element14 |
Capacitor, Tantalum, 10Uf, 25V, 1210 | Newark Electronics |
TC 10uF 25V 10% Case B 1800mOhm | Rutronik |
TPS Series 10 uF ▒10 % 25 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 25 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
10UF 25V 10% B LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 10 uF, 25 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSB106K025R1800?
Additional datasheets, footprints and schematics for TPSB106K025R1800 are listed on our Part Details page. You can also find images and similar parts to TPSB106K025R1800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSB106K025R1800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSB106K025R1800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSB106K025R1800 fall under?
The TPSB106K025R1800 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSB106K025R1800 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSB106K025R1800 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSB106K025R1800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSB106K025R1800 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rutronik and Future Electronics have stock available or on a lead time for TPSB106K025R1800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSB106K025R1800 often in real-time on the comparison pages.
What if I can't find stock of TPSB106K025R1800?
You can fill out our help required form which you can use to request a quote for TPSB106K025R1800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.