Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
1,275
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
8,000
in stock
|
Buy Now | |
element14
from US$0.20
|
6,134
in stock
|
Buy Now | |
Farnell
from US$0.21
|
6,134
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
5,902
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
1,010
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.9mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
Leakage Current | 0.5µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 35V |
1.0UF 35V 10% B LOW ESR | TTI Europe |
CAP, 1µF, 35V, 10%, 1210, SMD | element14 |
Tantalum Capacitor, 1Uf, 35V, 2 Ohm, 0.1, 1210 | Newark Electronics |
TPS Series 1 uF ▒10 % 35V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 1 uF, 35 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Tantalum Capacitor 1210 1uF 35Vdc 10% | RS |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, 1 uF, 35 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSB105K035R2000?
Additional datasheets, footprints and schematics for TPSB105K035R2000 are listed on our Part Details page. You can also find images and similar parts to TPSB105K035R2000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSB105K035R2000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSB105K035R2000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSB105K035R2000 fall under?
The TPSB105K035R2000 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSB105K035R2000 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSB105K035R2000 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSB105K035R2000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSB105K035R2000 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for TPSB105K035R2000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSB105K035R2000 often in real-time on the comparison pages.
What if I can't find stock of TPSB105K035R2000?
You can fill out our help required form which you can use to request a quote for TPSB105K035R2000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.