Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
1,250
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
1,821
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
375
in stock
|
Buy Now | |
element14
from US$0.30
|
375
in stock
|
Buy Now | |
Farnell
from US$0.29
|
360
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
220
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.8ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TC 47uF 6,3V 10% Case A 800mOhm | Rutronik |
TPS Series 47 ╡F 6.3 V 10 % 1206 (3216 Metric) Molded Tantalum Capacitor | Future Electronics |
Capacitor | RS Americas |
Tantalum Capacitor 1206 47uF 6.3Vdc 10% | RS |
Cap, 47Μf, 6.3V, 10%, 1206, Smd | Newark Electronics |
CAP, 47µF, 6.3V, 10%, 1206, SMD | element14 |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, 47 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
47UF 6.3V 10% A LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 47 uF, 6.3 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSA476K006R0800?
Additional datasheets, footprints and schematics for TPSA476K006R0800 are listed on our Part Details page. You can also find images and similar parts to TPSA476K006R0800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSA476K006R0800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSA476K006R0800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSA476K006R0800 fall under?
The TPSA476K006R0800 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSA476K006R0800 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSA476K006R0800 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSA476K006R0800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSA476K006R0800 have stock available?
Authorised distributors including Rutronik, Future Electronics, RS Americas, RS and Newark Electronics have stock available or on a lead time for TPSA476K006R0800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSA476K006R0800 often in real-time on the comparison pages.
What if I can't find stock of TPSA476K006R0800?
You can fill out our help required form which you can use to request a quote for TPSA476K006R0800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.