Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
40
in stock
|
Buy Now | |
element14
from US$0.21
|
40
in stock
|
Buy Now | |
Farnell
from US$0.21
|
40
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.5ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.6mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
Leakage Current | 1.9µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 4V |
Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 4 V, 1206 [3216 Metric], A Rohs Compliant: Yes |Kyocera Avx TPSA476K004R0500 | Newark Electronics |
CAP, 47µF, 4V, 10%, 1206, SMD | element14 |
Tantalum Capacitor 1206 47uF 4Vdc 10% | RS |
TPS Series 47 uF ▒10 % 4 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 4 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
47UF 4V 10% A LOW ESR | TTI Europe |
Cap Tant Solid 47uF 4V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 0.5 Ohm 125?C T/R | Avnet Asia |
Surface Mount Tantalum Capacitor, 47 uF, 4 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSA476K004R0500?
Additional datasheets, footprints and schematics for TPSA476K004R0500 are listed on our Part Details page. You can also find images and similar parts to TPSA476K004R0500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSA476K004R0500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSA476K004R0500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSA476K004R0500 fall under?
The TPSA476K004R0500 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSA476K004R0500 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSA476K004R0500 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSA476K004R0500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSA476K004R0500 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for TPSA476K004R0500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSA476K004R0500 often in real-time on the comparison pages.
What if I can't find stock of TPSA476K004R0500?
You can fill out our help required form which you can use to request a quote for TPSA476K004R0500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.