Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.17 |
7,375
|
Buy Now | |
TTI Europe | US$0.11 |
20,000
|
Buy Now | |
Newark Electronics | US$0.14 |
16,000
|
Buy Now | |
element14 | US$0.13 |
16,000
|
Buy Now | |
Farnell | US$0.13 |
16,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.11 |
3,002
|
Buy Now | |
Avnet Abacus | - |
8,000
|
Buy Now | |
Rutronik | US$0.12 |
-
|
Buy Now | |
Future Electronics | US$0.11 |
-
|
Buy Now | |
Avnet America | US$0.31 |
-
|
Buy Now | |
RS Americas | US$0.33 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.4ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
4.7UF 10V 10% A LOW ESR | TTI Europe |
Cap, 4.7Μf, 10V, 10%, Reel | Newark Electronics |
CAP, 4.7µF, 10V, 10%, REEL | element14 |
Tantalum Capacitor 1206 4.7uF 10Vdc 10% | RS |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, 4.7 uF, 10 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
TC 4,7uF 10V 10% CaseA 1400mOhm | Rutronik |
TPS Series 4.7 uF ▒10 % 10 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 4.7 uF, 10 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Capacitor, 4.7 uF, 10 VDC, 13 V, +/- 10%, A, 1400 Megohms (Max.) @ 100 kHz, SMD | AVX TPSA475K010R1400 | RS Americas |
Where can I find additional details, specifications and documents for a TPSA475K010R1400?
Additional datasheets, footprints and schematics for TPSA475K010R1400 are listed on our Part Details page. You can also find images and similar parts to TPSA475K010R1400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSA475K010R1400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSA475K010R1400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSA475K010R1400 fall under?
The TPSA475K010R1400 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSA475K010R1400 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSA475K010R1400 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSA475K010R1400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSA475K010R1400 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TPSA475K010R1400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSA475K010R1400 often in real-time on the comparison pages.
What if I can't find stock of TPSA475K010R1400?
You can fill out our help required form which you can use to request a quote for TPSA475K010R1400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.