TPSA226K010R0900 Capacitors by KYOCERA AVX

CAP 22µF 10V 10% REEL

Status: Unknown
Series: TPS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Low ESR

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.18
5,813
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.10
6,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.22
5,813
in stock
Buy Now
Logo for element14
element14
from US$0.21
5,813
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.13
3,350
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.10
2,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.12
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.31
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.27
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 10V
Tantalum Capacitor Case 1206 [3216 Metric]
Product Range TPS Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 0.9ohm
Manufacturer Size Code A
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

22UF 10V 10% A LOW ESR | TTI Europe
Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant: Yes |Kyocera Avx TPSA226K010R0900 | Newark Electronics
CAP, 22µF, 10V, 10%, 1206, SMD | element14
Capacitor: tantalum | Transfer Multisort Elektronik
TPS Series 22 uF ▒10% 10 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics
TC 22uF 10V 10% Case A 900mOhm | Rutronik
Surface Mount Tantalum Capacitor, 22 uF, 10 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America
22uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 10 V dc +/-10%, TPS Series | AVX TPSA226K010R0900 | RS Americas
Surface Mount Tantalum Capacitor, 22 uF, 10 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSA226K010R0900?

Additional datasheets, footprints and schematics for TPSA226K010R0900 are listed on our Part Details page. You can also find images and similar parts to TPSA226K010R0900 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSA226K010R0900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSA226K010R0900 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSA226K010R0900 fall under?

The TPSA226K010R0900 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPSA226K010R0900 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSA226K010R0900 you can contact the distributor directly for product support, shipping queries etc.

Is the TPSA226K010R0900 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPSA226K010R0900 have stock available?

Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TPSA226K010R0900.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSA226K010R0900 often in real-time on the comparison pages.

What if I can't find stock of TPSA226K010R0900?

You can fill out our help required form which you can use to request a quote for TPSA226K010R0900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay