Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
1,325
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
14,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
3,211
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1,380
in stock
|
Buy Now | |
element14
from US$0.17
|
1,380
in stock
|
Buy Now | |
Farnell
from US$0.16
|
1,380
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
22UF 6.3V 10% A LOW ESR | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, 22 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 6.3 V, 1206 [3216 Metric], A Rohs Compliant: Yes |Kyocera Avx TPSA226K006R0900 | Newark Electronics |
CAPACITOR, 22uF 6.3V A CASE | element14 |
CAP, 22µF, 6.3V, 10%, 1206, SMD | Farnell |
Tantalum Capacitor 1206 22uF 6.3Vdc 10% | RS |
TPS Series 22 uF ▒10 % 6.3 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Capacitor | RS Americas |
Cap Tant Solid 22uF 6.3V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 0.9 Ohm 125?C T/R | Avnet Asia |
Surface Mount Tantalum Capacitor, 22 uF, 6.3 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSA226K006R0900?
Additional datasheets, footprints and schematics for TPSA226K006R0900 are listed on our Part Details page. You can also find images and similar parts to TPSA226K006R0900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSA226K006R0900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSA226K006R0900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSA226K006R0900 fall under?
The TPSA226K006R0900 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSA226K006R0900 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSA226K006R0900 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSA226K006R0900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSA226K006R0900 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Avnet America, Newark Electronics and element14 have stock available or on a lead time for TPSA226K006R0900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSA226K006R0900 often in real-time on the comparison pages.
What if I can't find stock of TPSA226K006R0900?
You can fill out our help required form which you can use to request a quote for TPSA226K006R0900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.