Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
2,625
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
2,825
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
71
in stock
|
Buy Now | |
element14
from US$0.21
|
71
in stock
|
Buy Now | |
Farnell
from US$0.20
|
71
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
2.2UF 20V 10% A LOW ESR | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor 1206 2.2uF 20Vdc 10% | RS |
Cap, 2.2Μf, 20V, 10%, 1206, Smd | Newark Electronics |
CAP, 2.2µF, 20V, 10%, 1206, SMD | element14 |
Surface Mount Tantalum Capacitor, 2.2 uF, 20 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
TPS Series 2.2 uF ▒10 % 20 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 2.2 uF, 20 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TPSA225K020R3000?
Additional datasheets, footprints and schematics for TPSA225K020R3000 are listed on our Part Details page. You can also find images and similar parts to TPSA225K020R3000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSA225K020R3000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSA225K020R3000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSA225K020R3000 fall under?
The TPSA225K020R3000 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSA225K020R3000 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSA225K020R3000 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSA225K020R3000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSA225K020R3000 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for TPSA225K020R3000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSA225K020R3000 often in real-time on the comparison pages.
What if I can't find stock of TPSA225K020R3000?
You can fill out our help required form which you can use to request a quote for TPSA225K020R3000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.