Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
25,525
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 15µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
15UF 10V 10% A LOW ESR | TTI Europe |
Tantalum Capacitor 1206 15uF 10Vdc 10% | RS |
Tantalum Capacitor, 15Uf, 10V, 1 Ohm, 0.1, 1206 | Newark Electronics |
TPS Series 15 uF ▒10 % 10 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 15 uF, 10 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Capacitor, 15 uF, 10 VDC, 13 V, +/- 10%, A, 1000 Megohms (Max.) @ 100 kHz, SMD | AVX TPSA156K010R1000 | RS Americas |
CAP, 15µF, 10V, 10%, 1206, SMD | element14 |
Surface Mount Tantalum Capacitor, 15 uF, 10 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSA156K010R1000?
Additional datasheets, footprints and schematics for TPSA156K010R1000 are listed on our Part Details page. You can also find images and similar parts to TPSA156K010R1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSA156K010R1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSA156K010R1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSA156K010R1000 fall under?
The TPSA156K010R1000 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSA156K010R1000 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSA156K010R1000 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSA156K010R1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSA156K010R1000 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TPSA156K010R1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSA156K010R1000 often in real-time on the comparison pages.
What if I can't find stock of TPSA156K010R1000?
You can fill out our help required form which you can use to request a quote for TPSA156K010R1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.