TPS92692EVM-880 Development Boards & Evaluation Kits by Texas Instruments

EVAL BRD BOOST & BOOST-BATT LED DRIVER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$75.00

Distributor Stock
Logo for Farnell
Farnell
from US$92.42
6
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$75.00
42
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$93.02
6
in stock
Buy Now
Logo for element14
element14
from US$98.96
6
in stock
Buy Now

Specifications

Device Topology Boost (Step Up)
No. of Outputs 1Outputs
Output Current 350mA
Output Voltage 40V
Input Voltage Min 4.5V
Input Voltage Max 18V
Core Chip TPS92692
Dimming Control Type PWM
Kit Contents Eval Board TPS92692
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

TPS92692-Q1 Boost and Boost-to-Battery LED Driver Evaluation Module | Texas Instruments
Eval Brd, Boost & Boost-Batt Led Driver | Newark Electronics
EVAL BRD, BOOST & BOOST-BATT LED DRIVER | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS92692EVM-880?

Additional datasheets, footprints and schematics for TPS92692EVM-880 are listed on our Part Details page. You can also find images and similar parts to TPS92692EVM-880 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS92692EVM-880 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS92692EVM-880 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS92692EVM-880 fall under?

The TPS92692EVM-880 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.

Can I view similar or alternative parts?

You can view similar parts to TPS92692EVM-880 when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS92692EVM-880 you can contact the distributor directly for product support, shipping queries etc.

Is the TPS92692EVM-880 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS92692EVM-880 have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS92692EVM-880.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS92692EVM-880 often in real-time on the comparison pages.

What if I can't find stock of TPS92692EVM-880?

You can fill out our help required form which you can use to request a quote for TPS92692EVM-880 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay