Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 7V |
Input Voltage Max | 85V |
Output Voltage Max | 83V |
Output Current Max | 5A |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | HTSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dimming Control Type | Analogue PWM |
Topology | Buck (Step Down) |
Synchronous buck controllers for precision dimming LED Drive with shunt-FET driver | Texas Instruments |
Driver, Led, 1Mhz, 1A, 2Ohm, 16Htssop | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS92641PWP/NOPB?
Additional datasheets, footprints and schematics for TPS92641PWP/NOPB are listed on our Part Details page. You can also find images and similar parts to TPS92641PWP/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS92641PWP/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS92641PWP/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS92641PWP/NOPB fall under?
The TPS92641PWP/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS92641PWP/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS92641PWP/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the TPS92641PWP/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS92641PWP/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS92641PWP/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS92641PWP/NOPB often in real-time on the comparison pages.
What if I can't find stock of TPS92641PWP/NOPB?
You can fill out our help required form which you can use to request a quote for TPS92641PWP/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.