Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 7V |
Input Voltage Max | 85V |
Output Voltage Max | 83V |
Output Current Max | 5A |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | HTSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dimming Control Type | Analogue PWM |
Topology | Buck (Step Down) |
Synchronous buck controllers for precision dimming LED Drive | Texas Instruments |
Driver, Led, 1Mhz, 1A, 2Ohm, 14Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS92640PWP/NOPB?
Additional datasheets, footprints and schematics for TPS92640PWP/NOPB are listed on our Part Details page. You can also find images and similar parts to TPS92640PWP/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS92640PWP/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS92640PWP/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS92640PWP/NOPB fall under?
The TPS92640PWP/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS92640PWP/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS92640PWP/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the TPS92640PWP/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS92640PWP/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS92640PWP/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS92640PWP/NOPB often in real-time on the comparison pages.
What if I can't find stock of TPS92640PWP/NOPB?
You can fill out our help required form which you can use to request a quote for TPS92640PWP/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.