Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 6.5V |
Input Voltage Max | 42V |
Output Voltage Max | 39V |
Output Current Max | 5A |
Switching Frequency | 2MHz |
No. of Outputs | 2Outputs |
IC Mounting | SMD |
Driver Case Style | HTSSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
42-V Dual buck LED controller with SPI interface, analog and PWM dimming | Texas Instruments |
Led Driver, Aec-Q100, Buck, 2Mhz, Htssop | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS92518PWPT?
Additional datasheets, footprints and schematics for TPS92518PWPT are listed on our Part Details page. You can also find images and similar parts to TPS92518PWPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS92518PWPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS92518PWPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS92518PWPT fall under?
The TPS92518PWPT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS92518PWPT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS92518PWPT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS92518PWPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS92518PWPT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS92518PWPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS92518PWPT often in real-time on the comparison pages.
What if I can't find stock of TPS92518PWPT?
You can fill out our help required form which you can use to request a quote for TPS92518PWPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.