Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Buck (Step Down) |
---|---|
No. of Outputs | 1Outputs |
Output Current | 1.5A |
Output Voltage | 25V |
Input Voltage Min | 12V |
Input Voltage Max | 60V |
Core Chip | TPS92512HV |
Dimming Control Type | Analogue PWM |
Kit Contents | Eval Board TPS92512HV |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
TPS92512 Buck Regulator with Analog and PWM Dimming | Texas Instruments |
Eval Board, Tps92512Hv Led Driver | Newark Electronics |
EVAL BOARD, TPS92512HV LED DRIVER | element14 |
Where can I find additional details, specifications and documents for a TPS92512EVM-001?
Additional datasheets, footprints and schematics for TPS92512EVM-001 are listed on our Part Details page. You can also find images and similar parts to TPS92512EVM-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS92512EVM-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS92512EVM-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS92512EVM-001 fall under?
The TPS92512EVM-001 is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - DC / DC.
Can I view similar or alternative parts?
You can view similar parts to TPS92512EVM-001 when available in the Power Management Development Kits - DC / DC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS92512EVM-001 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS92512EVM-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS92512EVM-001 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS92512EVM-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS92512EVM-001 often in real-time on the comparison pages.
What if I can't find stock of TPS92512EVM-001?
You can fill out our help required form which you can use to request a quote for TPS92512EVM-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.