Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.35
|
20,000
in stock
|
Buy Now |
Device Topology | Boost Buck Flyback |
---|---|
Input Voltage Min | - |
Input Voltage Max | 120V |
Output Voltage Max | 94V |
Output Current Max | 350mA |
Switching Frequency | - |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 35mA |
Output Voltage | 94V |
Floating switch for offline AC linear direct drive of LEDs with Low Ripple current | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS92411PDBVT?
Additional datasheets, footprints and schematics for TPS92411PDBVT are listed on our Part Details page. You can also find images and similar parts to TPS92411PDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS92411PDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS92411PDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS92411PDBVT fall under?
The TPS92411PDBVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS92411PDBVT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS92411PDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS92411PDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS92411PDBVT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS92411PDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS92411PDBVT often in real-time on the comparison pages.
What if I can't find stock of TPS92411PDBVT?
You can fill out our help required form which you can use to request a quote for TPS92411PDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.