Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.54
|
31,929
in stock
|
Buy Now |
Device Topology | - |
---|---|
No. of Outputs | 1Outputs |
Output Current | - |
Output Voltage | - |
Driver Case Style | SOIC |
No. of Pins | 13Pins |
Input Voltage Min | 9.5V |
Input Voltage Max | 450V |
Switching Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Dimming Control Type | Analogue |
Switch-controlled, direct drive, linear controller for offline LED drivers | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS92410D?
Additional datasheets, footprints and schematics for TPS92410D are listed on our Part Details page. You can also find images and similar parts to TPS92410D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS92410D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS92410D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS92410D fall under?
The TPS92410D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS92410D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS92410D you can contact the distributor directly for product support, shipping queries etc.
Is the TPS92410D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS92410D have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS92410D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS92410D often in real-time on the comparison pages.
What if I can't find stock of TPS92410D?
You can fill out our help required form which you can use to request a quote for TPS92410D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.