Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Buck Flyback |
---|---|
No. of Outputs | 1Outputs |
Output Current | 350mA |
Output Voltage | 21V |
Input Voltage Min | 180VAC |
Input Voltage Max | 264VAC |
Core Chip | TPS92310 |
Dimming Control Type | Analogue |
Kit Contents | Eval Board TPS92310 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Topology | Flyback |
TPS92310 230V Flyback LED Driver EVM | Texas Instruments |
Tps92310-23Fb/Nopb Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS92310-23FB/NOPB?
Additional datasheets, footprints and schematics for TPS92310-23FB/NOPB are listed on our Part Details page. You can also find images and similar parts to TPS92310-23FB/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS92310-23FB/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS92310-23FB/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS92310-23FB/NOPB fall under?
The TPS92310-23FB/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS92310-23FB/NOPB when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS92310-23FB/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the TPS92310-23FB/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS92310-23FB/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS92310-23FB/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS92310-23FB/NOPB often in real-time on the comparison pages.
What if I can't find stock of TPS92310-23FB/NOPB?
You can fill out our help required form which you can use to request a quote for TPS92310-23FB/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.