No distributors results available
View Full Pricing & Stock ComparisonDevice Topology | Buck-Boost |
---|---|
No. of Outputs | 1Outputs |
Output Current | 550mA |
Output Voltage | 35V |
Input Voltage Min | 90V |
Input Voltage Max | 135V |
Core Chip | TPS92075 |
Dimming Control Type | Analogue |
Kit Contents | Eval Board TPS92075 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Topology | Buck-Boost |
Where can I find additional details, specifications and documents for a TPS92075EVM?
Additional datasheets, footprints and schematics for TPS92075EVM are listed on our Part Details page. You can also find images and similar parts to TPS92075EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS92075EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS92075EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS92075EVM fall under?
The TPS92075EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS92075EVM when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS92075EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPS92075EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS92075EVM have stock available?
There is no stock from authorised distributors for TPS92075EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS92075EVM often in real-time on the comparison pages.
What if I can't find stock of TPS92075EVM?
You can fill out our help required form which you can use to request a quote for TPS92075EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.