DC / DC Converter Type | - |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 14.5V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | BQFN |
No. of Pins | 47Pins |
Output Current | 6A |
Output Voltage Min | 1.2V |
Output Voltage Max | 5.5V |
Switching Frequency | 480kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
4.5-V to 14.5-V Input, 6-A Synchronous Buck, Integrated Power Solution | Texas Instruments |
Dc/Dc Conv, Pol, 6A, Buck, Bqfn-47 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS84620RUQR?
Additional datasheets, footprints and schematics for TPS84620RUQR are listed on our Part Details page. You can also find images and similar parts to TPS84620RUQR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS84620RUQR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS84620RUQR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS84620RUQR fall under?
The TPS84620RUQR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS84620RUQR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS84620RUQR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS84620RUQR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS84620RUQR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS84620RUQR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS84620RUQR often in real-time on the comparison pages.
What if I can't find stock of TPS84620RUQR?
You can fill out our help required form which you can use to request a quote for TPS84620RUQR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.